NEN-ISO/IEC 19777-2

Information technology - Computer graphics and image processing - Extensible 3D (X3D) language bindings - Part 2: Java

active, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: active
ICS Code (Computer graphics): 35.140
scope:

The Extensible 3D (X3D) specification, ISO/IEC 19775, specifies a language-independent application programmer interface (API) to a set of services and functions. For integration into a programming language, the X3D abstract interfaces are embedded in a language-dependent layer obeying the particular conventions of that language. This part of ISO/IEC 19777 specifies such a language-dependent layer for the Java programming language.

Document History

NEN-ISO/IEC 19777-2
June 1, 2006
Information technology - Computer graphics and image processing - Extensible 3D (X3D) language bindings - Part 2: Java
The Extensible 3D (X3D) specification, ISO/IEC 19775, specifies a language-independent application programmer interface (API) to a set of services and functions. For integration into a programming...
Advertisement