NEN-ISO/IEC 20944-2
Information technology - Metadata Registries Interoperability and Bindings (MDR-IB) - Part 2: Coding bindings
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
The ISO/IEC 20944 series of International Standards describes codings, application programming interfaces (APIs), and protocols for interacting with an ISO/IEC 11179 metadata registry (MDR). This part of ISO/IEC 20944 specifies provisions that are common across coding bindings for the ISO/IEC 20944 series. This part of ISO/IEC 20944 includes the individual coding bindings themselves.
Document History
NEN-ISO/IEC 20944-2
February 1, 2013
Information technology - Metadata Registries Interoperability and Bindings (MDR-IB) - Part 2: Coding bindings
The ISO/IEC 20944 series of International Standards describes codings, application programming interfaces (APIs), and protocols for interacting with an ISO/IEC 11179 metadata registry (MDR). This...