NEN-ISO/IEC 29143

Information technology - Automatic identification and data capture techniques - Air interface specification for Mobile RFID interrogators

active, Most Current
Organization: NEN
Publication Date: 1 February 2011
Status: active
Page Count: 52
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This International Standard applies to Mobile radio frequency identification (RFID) interrogator devices used to inventory passive or semi-passive backscatter tags at 860 MHz to 960 MHz in a mobile (non-fixed) application independent from specific communication details, i.e. modulation technique and command set. Furthermore, the scope of this International Standard is mobile consumer applications, whereas mobile enterprise applications are not covered as long as operating in a closed environment. An operating environment is considered to be closed if it belongs to a central administrative authority able to guarantee for sufficient isolation, i.e. preventing mobile enterprise interrogator devices from being used outside the dedicated operating environment, and if sufficient spatial separation and/or electromagnetic shielding from adjacent operating environments is provided. An application is considered a consumer application if at least one of two interacting entities is a private individual (consumer) and the interaction is taking place in the public domain. Consequently, a Mobile RFID consumer application is defined as Mobile RFID equipment (e.g. mobile phones equipped with an RFID interrogator) being used in a consumer application.

Document History

NEN-ISO/IEC 29143
February 1, 2011
Information technology - Automatic identification and data capture techniques - Air interface specification for Mobile RFID interrogators
This International Standard applies to Mobile radio frequency identification (RFID) interrogator devices used to inventory passive or semi-passive backscatter tags at 860 MHz to 960 MHz in a mobile...
Advertisement