NEN-ISO/IEC 29341-18-2

Information technology - UPnP Device Architecture - Part 18-2: Remote Access Device Control Protocol - Remote Access Client Device

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 16
ICS Code (Interface and interconnection equipment): 35.200
scope:

This device definition is compliant with the UPnP Device Architecture version 1.0. It defines a device type referred to herein as RAClient device.

Document History

NEN-ISO/IEC 29341-18-2
September 1, 2011
Information technology - UPnP Device Architecture - Part 18-2: Remote Access Device Control Protocol - Remote Access Client Device
This device definition is compliant with the UPnP Device Architecture version 1.0. It defines a device type referred to herein as RAClient device.
Advertisement