NEN-ISO/IEC 29341-6-14

Information technology – UPnP Device Architecture – Part 6-14: Heating, Ventilation and Air Conditioning Device Control Protocol – Setpoint Schedule Service

active, Most Current
Organization: NEN
Publication Date: 1 February 2009
Status: active
Page Count: 26
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the UPnP Device Architecture version 1.0. This service provides the following variables: • A_ARG_TYPE_DayOfWeek variable indicating the the day for which a set of timed setpoints is established. • A_ARG_TYPE_EventName variable indicating the named events for which timed setpoints may be established. • A_ARG_TYPE_StartTime variable indicating the starting time of a scheduled change in setpoints. • A_ARG_TYPE_HeatingSetpoint variable to be part of a scheduled change in a heating setpoint. • A_ARG_TYPE_CoolingSetpoint variable to be part of a scheduled change in a cooling setpoint. • EventsPerDay a delimited string indicating the scheduled setpoint changes on a given day. This service provides the following actions: • SetEventParameters establishes a new or updates an existing event with the appropriate parameters. • GetEventsPerDay returns a list of the events for the specified day of week. This service does not provide the following: • The interface between the schedule table and setpoint objects or services.

Document History

NEN-ISO/IEC 29341-6-14
February 1, 2009
Information technology – UPnP Device Architecture – Part 6-14: Heating, Ventilation and Air Conditioning Device Control Protocol – Setpoint Schedule Service
This service definition is compliant with the UPnP Device Architecture version 1.0. This service provides the following variables: • A_ARG_TYPE_DayOfWeek variable indicating the the day for which a...
Advertisement