NEN-ISO/IEC 29341-6-2

Information technology – UPnP Device Architecture – Part 6-1: Heating, Ventilation and Air Conditioning Device Control Protocol – System Device

active, Most Current
Organization: NEN
Publication Date: 1 January 2009
Status: active
Page Count: 18
ICS Code (Interface and interconnection equipment): 35.200
scope:

1. Overview and Scope
The HVAC_ZoneThermostat is intended to be a sub device of the HVAC_System device. Any number of
HVAC_ZoneThermostats may be included in the system device.
HVAC_ZoneThermostat is a zone level controller for heating and/or cooling. It provides the following
functionality:
• The ability to set or get zone level operating and fan modes.
• Temperature in the zone.
• Zone level Heating and/or cooling temperature setpoints.
• Optional fan speed control.
• Optional zone level daily schedule for events and heating and cooling setpoints.

Document History

NEN-ISO/IEC 29341-6-2
January 1, 2009
Information technology – UPnP Device Architecture – Part 6-1: Heating, Ventilation and Air Conditioning Device Control Protocol – System Device
1. Overview and Scope The HVAC_ZoneThermostat is intended to be a sub device of the HVAC_System device. Any number of HVAC_ZoneThermostats may be included in the system device. HVAC_ZoneThermostat is...
Advertisement