DS/EN 60335-2-68/A1/Corr. 1
Household and similar electrical appliances - Safety - Part 2-68: Particular requirements for spray extraction appliances, for industrial and commercial use
| Organization: | DS |
| Publication Date: | 20 June 2007 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Cleaning appliances): | 97.080 |
scope:
Applicable to the safety of electrical portable, motor-operated spray extraction appliances and electrical attachments intended for industrial and commercial use, their rated voltage being not more than 250 V for single-phase and 480 V for other appliances. These appliances employ water-based cleaning agents and are used for cleaning fabrics, upholstery, carpets, floor coverings or hard surfaces.
Document History