NEN-ISO/IEC 29341-16-1

Information technology - UPnP Device Architecture - Part 16-1: Low Power Device Control Protocol - Low Power Architecture

active, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: active
Page Count: 46
ICS Code (Interface and interconnection equipment): 35.200
scope:

The UPnP Low Power architecture allows devices implementing power saving modes to conserve energy. The purpose of this document is to define an architecture that will address the issue of reporting and tracking power states of nodes in a network. The UPnP Low Power solution is designed to enable nodes in the network to report and track the Low Power states of other nodes in the network. Additionally, for nodes that support wake up capabilities, this architecture addresses methods to wake up those nodes when required. The objective of the UPnP Low Power solution is to allow UPnP devices to conserve energy and still be discoverable by UPnP Control Points. The UPnP Control Point will be aware of the UPnP devices and services implemented on a Low Power device even when the Low Power device is in a power savings mode.

Document History

NEN-ISO/IEC 29341-16-1
September 1, 2011
Information technology - UPnP Device Architecture - Part 16-1: Low Power Device Control Protocol - Low Power Architecture
The UPnP Low Power architecture allows devices implementing power saving modes to conserve energy. The purpose of this document is to define an architecture that will address the issue of reporting...
Advertisement