NEN - NPR-CEN-ISO/TR 9241-331

Ergonomics of human-system interaction - Part 331: Optical characteristics of autostereoscopic displays

active, Most Current
Organization: NEN
Publication Date: 1 September 2013
Status: active
Page Count: 96
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Ergonomics): 13.180
scope:

This part of ISO 9241 establishes an ergonomic point of view for the optical properties of autostereoscopic displays (ASDs), with the aim of reducing visual fatigue caused by stereoscopic images on those displays. It gives terminology, performance characteristics and optical measurement methods for ASDs. It is applicable to spatially interlaced autostereoscopic displays (two-view, multi-view and integral displays) of the transmissive and emissive types. These can be implemented by flat-panel displays, projection displays, etc.

Document History

NPR-CEN-ISO/TR 9241-331
September 1, 2013
Ergonomics of human-system interaction - Part 331: Optical characteristics of autostereoscopic displays
This part of ISO 9241 establishes an ergonomic point of view for the optical properties of autostereoscopic displays (ASDs), with the aim of reducing visual fatigue caused by stereoscopic images on...
Advertisement