NEN - NPR-CEN/TS 14972

Fixed firefighting systems - Watermist systems - Design and installation

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2011
Status: inactive
Page Count: 87
ICS Code (Fire protection): 13.220.20
scope:

This Technical Specification specifies minimum requirements and gives information on design, installation and testing and gives criteria for the acceptance of fixed landbased watermist systems for specific hazards and provides fire test protocols for a variety of hazard groups. The requirements are not valid for watermist systems on ships, in aircraft, on vehicles and mobile fire appliances or for below ground systems in the mining industry. Aspects of watermist associated with explosion protection are beyond the scope of this document. The fire tests in this document apply to the applications as described in Annex A. Extrapolation is not covered. The document is not a universal design manual for watermist systems, as different systems have different characteristics and hence follow different design criteria to satisfy their duty requirements. In the absence of a generalized design method, it is the intent of this document that watermist systems are full-scale fire tested and its system component evaluations are conducted by qualified testing laboratories. The full system acceptance requires the relevant fire test report, the component test report(s) as well as manufacturer's design, installation, operation and maintenance manual for the application. If the gas in the system is a significant factor for extinguishment/suppression, the relevant parts of EN 12094 and EN 15004-1 are applicable. Firefighting systems in accordance with EN 12845 and water spray systems are not covered.

Document History

NPR-CEN/TS 14972
July 1, 2011
Fixed firefighting systems - Watermist systems - Design and installation
This Technical Specification specifies minimum requirements and gives information on design, installation and testing and gives criteria for the acceptance of fixed landbased watermist systems for...
June 1, 2008
Fixed firefighting systems - Watermist systems - Design and installation
This document specifies requirements and gives information on design, installation and testing and gives criteria for the acceptance of fixed landbased watermist systems for specific hazards and...

References

Advertisement