NEN - NPR-CEN/TS 15658

Advanced technical ceramics - Mechanical properties of ceramic fibres at high temperature under non-reactive environment - Determination of creep behaviour by the hot end method

active, Most Current
Organization: NEN
Publication Date: 1 October 2007
Status: active
Page Count: 18
ICS Code (Advanced ceramics): 81.060.30
scope:

This Technical Specification specifies the conditions for the determination of the tensile creep deformation and failure behaviour of single filaments of ceramic fibres at high temperature and under test conditions that prevent changes to the material as a result of chemical reaction with the test environment. This Technical Specification applies to continuous ceramic filaments taken from tows, yarns, braids and knitted structures, that have strains to failure less than or equal to 5 %.

Document History

NPR-CEN/TS 15658
October 1, 2007
Advanced technical ceramics - Mechanical properties of ceramic fibres at high temperature under non-reactive environment - Determination of creep behaviour by the hot end method
This Technical Specification specifies the conditions for the determination of the tensile creep deformation and failure behaviour of single filaments of ceramic fibres at high temperature and under...
Advertisement