NEN - NPR-CEN/TS 16331

Electronic fee collection - Interoperable application profiles for autonomous systems

active, Most Current
Organization: NEN
Publication Date: 1 April 2012
Status: active
Page Count: 73
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This Technical Specification defines a set of interoperable application profiles suitable to be used defining the overall functionality of an interoperable EFC cluster using autonomous vehicle equipment. Doing so, it also defines a way of defining further profiles for future use. The profiles cover a wide range from simple toll road systems up to very complex tolling principles and tariff rules. An EFC cluster shall select and use one of these profiles covering the needs of all participating Toll Chargers. The scope is limited to those base standards providing data elements or messages to be used specifically when defining the data exchange for autonomous tolling principles. This covers ISO 17573 and the base standards CEN ISO/TS 17575 parts 1 to 4, CEN ISO/TS 12813, CEN ISO/TS 13141 and those parts of EN ISO 12855 specifying messages which are only relevant for autonomous systems. Figure 3 provides a graphical illustration of the scope of this Interoperable Application Profile which is based on the ISP concept according to ISO IEC/TR 10000-1.

Document History

NPR-CEN/TS 16331
April 1, 2012
Electronic fee collection - Interoperable application profiles for autonomous systems
This Technical Specification defines a set of interoperable application profiles suitable to be used defining the overall functionality of an interoperable EFC cluster using autonomous vehicle...
Advertisement