NEN - NPR-CLC/TS 50131-4

Alarm systems - Intrusion and hold-up systems - Part 4: Warning devices

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: inactive
Page Count: 41
ICS Code (Protection against crime): 13.310
scope:

This Technical Specification includes requirements for warning devices used in Intrusion and Hold up Alarm Systems installed in buildings. Four grades of warning device are described corresponding to each of the four security grades given in the European standard EN 50131-1. Requirements are also given for four environmental classes covering applications in internal and outdoor locations as specified in EN 50130-5.

Document History

NPR-CLC/TS 50131-4
January 1, 2007
Alarm systems - Intrusion and hold-up systems - Part 4: Warning devices
This Technical Specification includes requirements for warning devices used in Intrusion and Hold up Alarm Systems installed in buildings. Four grades of warning device are described corresponding to...

References

Advertisement