NEN - NPR-CEN/TR 14585-3
Corrugated metal hose assemblies for pressure applications - Part 3: Design method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
NPR-CEN/TR 14585-3 provides guidance on the design of corrugated metal hose assemblies for pressure applications, i.e. maximum allowable pressure PS greater than 0,5 bar. Allowable stresses are consistent with the requirements of the Pressure Equipment Directive 2014/68/EU.
Document History
NPR-CEN/TR 14585-3
November 1, 2017
Corrugated metal hose assemblies for pressure applications - Part 3: Design method
NPR-CEN/TR 14585-3 provides guidance on the design of corrugated metal hose assemblies for pressure applications, i.e. maximum allowable pressure PS greater than 0,5 bar. Allowable stresses are...