NEN - NPR-ISO/IEC TR 11802-2

Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 2: Standard Group MAC Addresses

inactive
Organization: NEN
Publication Date: 1 September 2002
Status: inactive
Page Count: 18
ICS Code (Networking): 35.110
scope:

Provides: a) A description of the Binary and Hexadecimal Representation of ISO/IEC 8802 LAN MAC addresses. b) A description of the sub-devision of the Universally Administered Standard Group MAC Address Block into: ISO/IEC 11038 MAC Bridge Filtered MAC Group Addresses and Standard MAC Group Addresses. c) The criteria for the manner in which new addresses are approved for entry into this part of ISO/IEC TR 11802. d) A record of approved assignements from the Standard Group MAC Address Block and a record of Group MAC Addresses in use in standards which are not part of the Standard Grouw MAC Address Block, for example ISO 9542.

Document History

December 1, 2005
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Technical reports and guidelines - Part 2: Standard Group MAC Addresses
This Technical Report provides: - A description of the Binary and Hexadecimal Representation of ISO/IEC 8802 LAN MAC addresses. - A description of the sub-division of the Universally Administered...
NPR-ISO/IEC TR 11802-2
September 1, 2002
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 2: Standard Group MAC Addresses
Provides: a) A description of the Binary and Hexadecimal Representation of ISO/IEC 8802 LAN MAC addresses. b) A description of the sub-devision of the Universally Administered Standard Group MAC...
Advertisement