NEN - NPR-CLC/TR 50624
Railway applications - Functional Interface Specification - Pantograph System
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2014 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
NPR-CLC/TR 50634 is covering the description of the pantograph system and the functional interface between the pantograph system itself and the TCMS, including the context of multiple units. The pantograph system contains the pantograph and the pantograph control. The internal interface between pantograph and pantograph control is not in the scope of this document.
Document History
NPR-CLC/TR 50624
July 1, 2014
Railway applications - Functional Interface Specification - Pantograph System
NPR-CLC/TR 50634 is covering the description of the pantograph system and the functional interface between the pantograph system itself and the TCMS, including the context of multiple units. The...