NEN - NPR-IEC 60076-12
Power transformers - Part 12: Loading guide for dry-type power transformers
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2009 |
| Status: | active |
| Page Count: | 41 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
This part of IEC 60076 is applicable to dry-type transformers according to the scope of IEC 60076-11. It provides the means to estimate ageing rate and consumption of lifetime of the transformer insulation as a function of the operating temperature, time and the loading of the transformer.
Document History
NPR-IEC 60076-12
November 1, 2009
Power transformers - Part 12: Loading guide for dry-type power transformers
This part of IEC 60076 is applicable to dry-type transformers according to the scope of IEC 60076-11. It provides the means to estimate ageing rate and consumption of lifetime of the transformer...