NEN - NPR-ISO/PAS 28004
Security management systems for the supply chain - Guidelines for the implementation of ISO/PAS 28000
| Organization: | NEN |
| Publication Date: | 1 September 2006 |
| Status: | inactive |
| Page Count: | 66 |
| ICS Code (Company organization and management in general): | 03.100.01 |
| ICS Code (Management systems): | 03.100.70 |
scope:
This Publicly Available Specification provides generic advice on the application of ISO/PAS 28000:2005, Specification for security management systems for the supply chain. It explains the underlying principles of ISO/PAS 28000 and describes the intent, typical inputs, processes and typical outputs, for each requirement of ISO/PAS 28000. This is to aid the understanding and implementation of ISO/PAS 28000. This Publicly Available Specification does not create additional requirements to those specified in ISO/PAS 28000, nor does it prescribe mandatory approaches to the implementation of ISO/PAS 28000. This Publicly Available Specification specifies the requirements for a security management system, including those aspects critical to security assurance of the supply chain. These aspects include, but are not limited to, financing, manufacturing, information management and the facilities for packing, storing and transferring goods between modes of transport and locations. Security management is linked to many other aspects of business management. These other aspects should be considered directly, where and when they have an impact on security management, including transporting these goods along the supply chain. This Publicly Available Specification is applicable to all sizes of organizations, from small to multinational, in manufacturing, service, storage or transportation at any stage of the production or supply chain that wishes to: a) establish, implement, maintain and improve a security management system; b) assure compliance with stated security management policy; c) demonstrate such compliance to others; d) seek certification/regist
Document History