NEN - NPR-ISO/TS 11308
Nanotechnologies - Characterization of single-wall carbon nanotubes using thermogravimetric analysis
| Organization: | NEN |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Nanotechnologies): | 07.120 |
scope:
This Technical Specification provides guidelines for the characterization of SWCNT-containing samples by the use of TGA, performed in an air environment. Guidance is provided on purity assessment of SWCNT samples through a quantitative measure of the non-carbon impurity (i.e. metal catalyst) level within the material. In addition, this technique can provide a qualitative assessment of the thermal stability and homogeneity of the SWCNT-containing sample. Additional characterization techniques are required to confirm the presence of SWCNTs and to verify the composition of the metallic impurities present.
Document History