NEN - NPR-ISO/TS 22003

Food safety management systems - Requirements for bodies providing audit and certification of food safety management systems

inactive, Most Current
Organization: NEN
Publication Date: 1 January 2014
Status: inactive
Page Count: 36
ICS Code (Product and company certification. Conformity assessment): 03.120.20
ICS Code (Processes in the food industry): 67.020
ICS Code (Management systems): 03.100.70
scope:

This Technical Specification defines the rules applicable for the audit and certification of a food safety management system (FSMS) complying with the requirements given in ISO 22000 (or other sets of specified FSMS requirements). It also provides the necessary information and confidence to customers about the way certification of their suppliers has been granted. Certification of FSMS is a third-party conformity assessment activity (as described in ISO/IEC 17000:2004, 5.5), and bodies performing this activity are third-party conformity assessment bodies. FSMS certification does not attest to the safety or fitness of the products of an organization within the food chain. However, ISO 22000 requires an organization to meet all applicable food-safety-related statutory and regulatory requirements through its management system.

Document History

NPR-ISO/TS 22003
January 1, 2014
Food safety management systems - Requirements for bodies providing audit and certification of food safety management systems
This Technical Specification defines the rules applicable for the audit and certification of a food safety management system (FSMS) complying with the requirements given in ISO 22000 (or other sets...
March 1, 2007
Food safety management systems - Requirements for bodies providing audit and certification of food safety management systems
This Technical Specification defines the rules applicable for the audit and certification of a food safety management system (FSMS) complying with the requirements given in ISO 22000 (or other sets...

References

Advertisement