NEN - NPR-IEC/TS 62656-2
Standardized product ontology register and transfer by spreadsheets - Part 2: Implementation guide for parcel interchange with IEC CDD
| Organization: | NEN |
| Publication Date: | 1 October 2013 |
| Status: | active |
| Page Count: | 59 |
| ICS Code (Generalities. Terminology. Standardization. Documentation (Vocabularies)): | 01.040.01 |
| ICS Code (Technical product documentation): | 01.110 |
scope:
This part of IEC 62656 provides an application guide for the data parcels specified in IEC 62656-1 and used for the definition of a domain data dictionary that may be imported from and exported to the IEC common data dictionary, or IEC CDD for short, maintained as the IEC 61360-4 database [1]3. This part of IEC 62656 provides instructions for the interpretation and use of the technical specification defined in IEC 62656-1 within a software application, to avoid misuse of the data constructs available in IEC 62656-1. This application guide contains the following items: - principal information for implementing data parcels for data dictionaries from/to the IEC CDD, - typical examples of how to implement typical features on data parcels, - extension of conformance classes for implementation of parcel-based systems to import/export data parcels from/to the IEC CDD. The following items are outside the scope of this part of IEC 62656: - procedures for building IEC 61360 compliant domain data dictionaries, - semantics of a standard data dictionary itself, - theoretical explanation of the logical structure of data parcels, which is considered in IEC 62656-1, - interface for the common information model (IEC 61970-301 [2]), which is considered in IEC 62656-3
Document History