DOD - DSCC-DWG-06021
RESISTORS, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE MOUNT, MOLDED 0.6/0.4 WATTS
inactive
Buy Now
| Organization: | DOD |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This drawing describes the requirements for a molded, surface mounted bulk metal foil, high precision, 0.6/.4 watts resistor.
intended Use:
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
Document History
November 15, 2023
RESISTOR, FIXED, BULK METAL FOIL HIGH PRECISION, SURFACE-MOUNT, MOLDED 0.6/0.4 WATT
A description is not available for this item.
February 12, 2016
RESISTOR, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE MOUNT, MOLDED 0.6/.4 WATTS
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
September 13, 2012
RESISTORS, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE MOUNT, MOLDED 0.6/.4 WATTS
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
September 15, 2009
RESISTORS, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE MOUNT, MOLDED 0.6/.4 WATTS
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
DSCC-DWG-06021
November 1, 2007
RESISTORS, FIXED, BULK METAL FOIL, HIGH PRECISION, SURFACE MOUNT, MOLDED 0.6/0.4 WATTS
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.
July 17, 2006
RESISTORS, FIXED, BULK METAL FOIL, HIGH PRECISION, .6/.4WATT
Chip resistors are intended to be used in thick or thin film circuits where microcircuity is intended, also, for use in surface mounting application.