NEN - NPR-ISO/TS 15686-9

Buildings and constructed assets - Service-life planning - Part 9: Guidance on assessment of service-life data

active, Most Current
Organization: NEN
Publication Date: 1 February 2009
Status: active
Page Count: 18
ICS Code (Buildings in general): 91.040.01
scope:

This part of ISO 15686, a Technical Specification, gives guidance for the derivation and presentation of reference service-life data. This part of ISO 15686 is applicable to manufacturers or producers that provide reference service-life data for use in service-life planning in accordance with ISO 15686-1, ISO 15686-2, ISO 15686-3, ISO 15686-5, ISO 15686-6, ISO 15686-7 and ISO 15686-8.

Document History

NPR-ISO/TS 15686-9
February 1, 2009
Buildings and constructed assets - Service-life planning - Part 9: Guidance on assessment of service-life data
This part of ISO 15686, a Technical Specification, gives guidance for the derivation and presentation of reference service-life data. This part of ISO 15686 is applicable to manufacturers or...
Advertisement