NEN 10465

Insulating oils for cables with oil ducts - Requirements for unused mineral oils

active, Most Current
Organization: NEN
Publication Date: 1 April 1991
Status: active
Page Count: 30
ICS Code (Insulating oils): 29.040.10
scope:

This standard covers specifications and test methods for unused mineral insulating oils, as delivered, intended for use in cables with oil ducts. These include hollow core cables, pipe type cables and any others in which provision is made for the oil to flow. Oils concerned are obtained by distillation and refining of petroleum. Oils with and without additives are within the scope of this standard.

Document History

NEN 10465
April 1, 1991
Insulating oils for cables with oil ducts - Requirements for unused mineral oils
This standard covers specifications and test methods for unused mineral insulating oils, as delivered, intended for use in cables with oil ducts. These include hollow core cables, pipe type cables...
Advertisement