NEN 10947-6-2
Low-voltage switchgear and controlgear - Part 6: Multiple function equipment - Section Two: Control and protective switching devices (or equipment) (CPS)
| Organization: | NEN |
| Publication Date: | 1 July 1993 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This section of IEC 947-6 applies to control and protective switching devices (or equipment) (CPS), the main contacts of which are intended to be connected to circuits of rated voltage not exceeding 1000 V a.c. or 1500 V d.c. CPS's are intended to provide both protective and control functions for remotely controlled circuits. They may also fulfill additional functions, such as isolation. The object of this section is to state: - The characteristics of CPS's; - The conditions with which CPS's shall comply reference to their operation and behaviour, their dielectric properties, the degree of protection provided by their enclosure where applicable; - The test intended to verify that these conditions have been met, and the methods to be adopted for these tests; - The information to be marked on or given with the CPS's.
Document History