NEN 11120-5

Digital audio tape recorder reel-to-reel system, using 6,3mm magnetic tape, for professional use - Part 5: Reels

active, Most Current
Organization: NEN
Publication Date: 1 October 1995
Status: active
Page Count: 24
ICS Code (Audio systems): 33.160.30
scope:

The electrical parameters to be measured are: resolution, relative resolution, overwrite characteristics, relative overwrite characteristics, drop-outs, relative average signal level to noise ratio, characteristics of sub-tracks in case of bias-recording. The mechanical parameters to be measured and the methods of measurements shall be in accordance with IEC 94-4.

Document History

NEN 11120-5
October 1, 1995
Digital audio tape recorder reel-to-reel system, using 6,3mm magnetic tape, for professional use - Part 5: Reels
The electrical parameters to be measured are: resolution, relative resolution, overwrite characteristics, relative overwrite characteristics, drop-outs, relative average signal level to noise ratio,...
Advertisement