NEN 5106

Geotechnics - Determination of undrained shear strength - In situ vane test

active
Organization: NEN
Publication Date: 1 August 1991
Status: active
Page Count: 8
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

This standard describes a method for the determination of the undrained shear strenth of cohesive soil. The standard applies to in situ measurements in saturated cohesive soils. Vane tests are not suitable for soil in which drainage is possible or delation occurs during the test, such as sand or in soil containing rocks or wood remains.

Document History

May 1, 1997
Geotechnics - Determination of undrained shear strength - In situ vane test
A description is not available for this item.
NEN 5106
August 1, 1991
Geotechnics - Determination of undrained shear strength - In situ vane test
This standard describes a method for the determination of the undrained shear strenth of cohesive soil. The standard applies to in situ measurements in saturated cohesive soils. Vane tests are not...
Advertisement