NEN-EN 1015-21

Methods of test for mortar for masonry - Part 21: Determination of the compatibility of one-coat rendering mortars with backgrounds through the assessment of adhesive strength and water permeability after conditioning

inactive
Organization: NEN
Publication Date: 1 May 1999
Status: inactive
Page Count: 10
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard specifies a test method for determining the compatibility of One-Coat (OC) rendering mortars with given substrates. The evaluation is based on the determination of the adhesion strenght and water permeability of the hardened render applied on defined substrates, after exposure to weathering cycles.

Document History

January 1, 2003
Methods of test for mortar for masonry - Part 21: Determination of the compatibility of one-coat rendering mortars with substrates
This European Standard specifies a test method for determining the compatibility of One-Coat (OC) rendering mortars with given substrates. The evaluation is based on the determination of the adhesion...
NEN-EN 1015-21
May 1, 1999
Methods of test for mortar for masonry - Part 21: Determination of the compatibility of one-coat rendering mortars with backgrounds through the assessment of adhesive strength and water permeability after conditioning
This European Standard specifies a test method for determining the compatibility of One-Coat (OC) rendering mortars with given substrates. The evaluation is based on the determination of the adhesion...
Advertisement