NEN-EN 10257-1

Zinc or zinc alloy coated non-alloy steel wire for armouring either power cabels or telecommunication cables - Part 1: Land cables

inactive
Organization: NEN
Publication Date: 1 June 1998
Status: inactive
Page Count: 13
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

Specifies requirements for the properties of low carbon zinc or zinc alloy coated cables wire used primarily for the armouring of either land power or telecommunication cables i.e. cables intended to be buried in the ground, in diameters anging from 0,3 mm to 4,00 mm. The nominal wire diameters are specified in table 3.

Document History

November 1, 2011
Zinc or zinc alloy coated non-alloy steel wire for armouring either power cables or telecommunication cables - Part 1: Land cables
This European Standard specifies requirements for the properties of non-alloy carbon zinc or zinc alloy coated steel wire used primarily for the armouring of either subterranean land power or...
December 1, 2008
Zinc or zinc alloy coated non-alloy steel wire for armouring either power cabels or telecommunication cables - Part 1: Land cables
This Part of this European Standard specifies requirements for the properties of non-alloy carbon zinc or zinc alloy coated steel wire used primarily for the armouring of either subterranean land...
NEN-EN 10257-1
June 1, 1998
Zinc or zinc alloy coated non-alloy steel wire for armouring either power cabels or telecommunication cables - Part 1: Land cables
Specifies requirements for the properties of low carbon zinc or zinc alloy coated cables wire used primarily for the armouring of either land power or telecommunication cables i.e. cables intended to...
December 1, 1994
Zinc or zinc alloy coated low carbon steel wire for armouring cables - Part 1: Land cables
Specifies requirements for the properties of low carbon zinc or zinc alloy coated cables wire used primarily for the armouring of either land power or telecommunication cables i.e. cables intended to...
Advertisement