NEN-EN 1038

Identification card systems - Telecommunication applications - Integrated circuit(s) card payphone

active, Most Current
Organization: NEN
Publication Date: 1 November 1995
Status: active
Page Count: 19
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

Specifies the application dependent, IC card related characteristics for a payphone application. This standard does not define the application independent characteristics. They are defined and described in EN 726-3 and EN 726-4. This standard defines the operating procedures and the minimal cardphone requirements for the card related part of the payphone application. These will: - simplify customer use through a common sequence; - ensure the inter-European use of IC cards containing the payphone related applications.

Document History

NEN-EN 1038
November 1, 1995
Identification card systems - Telecommunication applications - Integrated circuit(s) card payphone
Specifies the application dependent, IC card related characteristics for a payphone application. This standard does not define the application independent characteristics. They are defined and...
Advertisement