NEN-EN 1186-6
Materials and articles in contact with foodstuffs - Plastics - Part 6: Test methods for overall migration into olive oil using a pouch
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Materials and articles in contact with foodstuffs): | 67.250 |
scope:
Specifies test methods for the determination of the overall migration into fatty food simulants from one surface only of plastics in the form of film or sheet, which is intended to come into contact with foodstuffs, by forming the plastics film or sheet into standard pouches and exposing them by filling at temperatures above 20°C and up to, but not including, 100°C for selected times.
Document History
June 1, 2002
Materials and articles in contact with foodstuffs - Plastics - Part 6: Test methods for overall migration into olive oil using a pouch
Specifies test methods for the determination of the overall migration into fatty food simulants from one surface only of plastics in the form of film or sheet, which is intended to come into contact...
NEN-EN 1186-6
July 1, 2001
Materials and articles in contact with foodstuffs - Plastics - Part 6: Test methods for overall migration into olive oil using a pouch
Specifies test methods for the determination of the overall migration into fatty food simulants from one surface only of plastics in the form of film or sheet, which is intended to come into contact...