NEN-EN 12065
Installations and equipment for liquefied natural gas - Testing of foam concentrates designed for generation of medium and high expansion foam and extinguishing powders used on liquefied natural gas (LNG) fires
| Organization: | NEN |
| Publication Date: | 1 October 1997 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Equipment for petroleum and natural gas industries in general): | 75.180.01 |
| ICS Code (Fire-fighting): | 13.220.10 |
scope:
Specifies the test to be carried out in order to assess the suitability of foam concentrates used to produce medium expansion foam (made from foam concentrates conforming to prEN 1568-1) or high expansion foam (made from foam concentrates conforming to prEN 1568-2) and fire extinguishing powder conforming to prEN 615 when used alone or in combination on liquified natural gas (LNG) fires. This standard does not specify the general requirements for foam concentrates given in prEN 1568-1 and prEN 1568-2 or fire extinghuising powder given in prEN 615.
Document History