NEN-EN 12263

Refrigerating systems and heat pumps - Safety switching devices for limiting the pressure - Requirements and tests for type testing

inactive
Organization: NEN
Publication Date: 1 January 1996
Status: inactive
ICS Code (Heat pumps): 27.080
ICS Code (Refrigerating technology): 27.200
scope:

Establishes the requirements and tests applied to safety switching devices for limiting the pressure - hereinafter called devices - to ensure that the maximum or minimum pressure, which is caused by a pressure generator in refrigerating system and/or heat pump. These devices are of special construction equipped with mechanically operated output contacts.

Document History

December 1, 1998
Refrigerating systems and heat pumps - Safety switching devices for limiting the pressure - Requirements and tests
Establishes the requirements and tests applied to safety switching devices for limiting the pressure - hereinafter called devices - to ensure that the maximum or minimum pressure, which is caused by...
NEN-EN 12263
January 1, 1996
Refrigerating systems and heat pumps - Safety switching devices for limiting the pressure - Requirements and tests for type testing
Establishes the requirements and tests applied to safety switching devices for limiting the pressure - hereinafter called devices - to ensure that the maximum or minimum pressure, which is caused by...

References

Advertisement