NEN-EN 12473

General principles of cathodic protection in sea water

inactive
Organization: NEN
Publication Date: 1 February 2000
Status: inactive
Page Count: 37
ICS Code (Other pipeline components): 23.040.99
ICS Code (Corrosion of metals): 77.060
scope:

Covers the general principles of cathodic protection including the criteria for protection, environmental and design considerations and secondary effects of cathodic protection and is intended as an introduction to other European standards in the general series "Cathodic Protection of Steel Structures in Sea Water".

Document History

February 1, 2014
General principles of cathodic protection in seawater
NEN-EN 12473 covers the general principles of cathodic protection when applied in seawater, brackish waters and marine mud. It is intended to be an introduction, to provide a link between the...
July 1, 2012
General principles of cathodic protection in seawater
NEN-EN 12473 covers the general principles of cathodic protection when applied in seawater, brackish waters and marine mud. It is intended to be an introduction, to provide a link between the...
NEN-EN 12473
February 1, 2000
General principles of cathodic protection in sea water
Covers the general principles of cathodic protection including the criteria for protection, environmental and design considerations and secondary effects of cathodic protection and is intended as an...
August 1, 1996
General principles of cathodic protection in sea water
Covers the general principles of cathodic protection including the criteria for protection, environmental and design considerations and secondary effects of cathodic protection and is intended as an...
Advertisement