NEN-EN 12641-1
Swap bodies - Tarpaulines - Part 1: Miminum requirements
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (General purpose containers): | 55.180.10 |
scope:
Specifies minimum requirements for the strength and attachment of tarpaulines used on swap bodies for combined transport.
Document History
December 1, 2019
Intermodal loading units and commercial vehicles - Tarpaulins - Part 1: Minimum requirements
This document specifies minimum requirements for the strength and attachment of tarpaulins used on swap bodies and utility vehicles for road and road/rail combined (intermodal transport) traffic.
August 1, 2005
Swap bodies and commercial vehicles - Tarpaulins - Part 1: Minimum requirements
This European Standard specifies minimum requirements for the strength and attachment of tarpaulins used on swap bodies for combined transport and may be used for other applications, e.g. commercial...
June 1, 2004
Swap bodies - Tarpaulines - Part 1: Minimum requirements
This European Standard specifies minimum requirements for the strength and attachment of tarpaulins used on swap bodies for combined transport and may be used for other applications, e.g. commercial...
NEN-EN 12641-1
February 1, 2000
Swap bodies - Tarpaulines - Part 1: Miminum requirements
Specifies minimum requirements for the strength and attachment of tarpaulines used on swap bodies for combined transport.