NEN-EN 12756
Mechanical seals - Principal dimensions, designation and material codes
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1997 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Seals, glands): | 21.140 |
scope:
Defines the principal dimensions for the internal installation of single and double mechanical seals with rotating spring units into the pump sealing cavity according to ISO 3069:1974 as minimum cavity dimensions as typical for centrifugal pumps in accordance with ISO 22858 and EN 733. It also gives the seal designations and material codes to be used.
Document History
January 1, 2001
Mechanical seals - Principal dimensions, designation and material codes
Defines the principal dimensions for the internal installation of single and double mechanical seals with rotating spring units into the pump sealing cavity according to ISO 3069:1974 as minimum...
NEN-EN 12756
March 1, 1997
Mechanical seals - Principal dimensions, designation and material codes
Defines the principal dimensions for the internal installation of single and double mechanical seals with rotating spring units into the pump sealing cavity according to ISO 3069:1974 as minimum...