NEN-EN 12835
Airtight shutters - Air permeability test
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2000 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
Specifies a test method for determining the air permeability of shutters that claim to conform to class 5 of thermal resistance "airtight shutters" according to standards prEN ISO 10077-1:1999 and prEN 13125:1998, when allocation cannot be given by geometrical criteria.
Document History
NEN-EN 12835
December 1, 2000
Airtight shutters - Air permeability test
Specifies a test method for determining the air permeability of shutters that claim to conform to class 5 of thermal resistance "airtight shutters" according to standards prEN ISO 10077-1:1999 and...
May 1, 1997
Tight shutters - Air permeability test
Specifies a test method for determining the air permeability of shutters that claim to conform to class 5 of thermal resistance "airtight shutters" according to standards prEN ISO 10077-1:1999 and...