NEN-EN 12899-2
Fixed, vertical road traffic signs - Part 2: Transilluminated traffic bollards (TTB)
| Organization: | NEN |
| Publication Date: | 1 November 2007 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Road equipment and installations): | 93.080.30 |
scope:
This Part 2 of EN 12899 specifies requirements for new transilluminated traffic bollards (TTBs) including their fixing, which may incorporate traffic signs (type 1 TTB) or may support traffic signs (type 2 TTB) to be used in traffic circulation areas. It covers performance requirements and test methods. Colorimetric and retroreflective properties as well as luminance of transilluminated illuminated portions are specified taking into account CIE recommendations. Structural requirements for TTBs include performance under static and dynamic loading. Provision is made for safety in use, including vehicle impact. Devices of similar function, but without transillumination or less than 600 mm in height, are not covered. Unless otherwise stated, clauses in this standard apply to both type 1 and type 2 TTBs.
Document History