NEN-EN 13130-4

Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 4: Determination of 1,3- butadiene in plastics

inactive
Organization: NEN
Publication Date: 1 October 2003
Status: inactive
Page Count: 18
ICS Code (Materials and articles in contact with foodstuffs): 67.250
scope:

This Part of this European Standard specifies a method for the determination of butadiene monomer in polymers. The method is applicable to acrylonitrile-butadiene-styrene copolymer (ABS) and to high-impact polystyrene (HIPS) as well as to other 1,3-butadiene polymers and copolymers where these are soluble in N,Ndimethylacetamide or finely dispersed, swollen suspensions in N,N-dimethylacetamide. The level of 1,3- butadiene monomer determined is expressed as milligrams of 1,3-butadiene per kilogram of polymer. The method is appropriate for the quantitative determination of 1,3-butadiene at a level of 0,1 mg/kg in the polymer.

Document History

June 1, 2004
Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 4: Determination of 1,3- butadiene in plastics
This Part of this European Standard specifies a method for the determination of butadiene monomer in polymers. The method is applicable to acrylonitrile-butadiene-styrene copolymer (ABS) and to...
NEN-EN 13130-4
October 1, 2003
Materials and articles in contact with foodstuffs - Plastics substances subject to limitation - Part 4: Determination of 1,3- butadiene in plastics
This Part of this European Standard specifies a method for the determination of butadiene monomer in polymers. The method is applicable to acrylonitrile-butadiene-styrene copolymer (ABS) and to...
Advertisement