NEN-EN 13123-1

Windows, doors and shutters - Explosion resistance - Requirements and classification - Part 1: Shock tube

inactive
Organization: NEN
Publication Date: 1 January 1998
Status: inactive
Page Count: 11
ICS Code (Explosion protection): 13.230
ICS Code (Doors and windows): 91.060.50
scope:

Specifies the criteria which windows, doors and shutters shall satisfy to achieve a classification when submitted to the test method. Concerns a method of test against blast waves generated bu using a shock tube facility to simulate a high explosive detonation in the order of 100 kg to 2500 kg TNT at distances from about 35 m to 50 m. Is applicable to blast overpressure generated in a shock tube test facility used to simulate a high explosive detonation on windows, doors and shutters, complete with their frames and infills, for use in both internal and external locations in buildings. It gives no information on the explosion resistance capacity of the wall or other surrounding structure.

Document History

March 1, 2022
Windows, doors, shutters and curtain walling - Explosion resistance - Requirements and classification - Part 1: Shock tube
This document specifies the criteria which windows, doors, shutters as well as curtain walling elements need to satisfy to achieve a classification when submitted to the test method described in prEN...
May 1, 2001
Windows, doors and shutters - Explosion resistance - Requirements and classification - Part 1: Shock tube
Specifies the criteria which windows, doors and shutters shall satisfy to achieve a classification when submitted to the test method. Concerns a method of test against blast waves generated bu using...
NEN-EN 13123-1
January 1, 1998
Windows, doors and shutters - Explosion resistance - Requirements and classification - Part 1: Shock tube
Specifies the criteria which windows, doors and shutters shall satisfy to achieve a classification when submitted to the test method. Concerns a method of test against blast waves generated bu using...
Advertisement