NEN-EN 13411-1+A1

Terminations for steel wire ropes - Safety - Part 1: Thimbles for steel wire rope slings

active, Most Current
Organization: NEN
Publication Date: 1 November 2008
Status: active
Page Count: 17
ICS Code (Clamps and staples): 21.060.70
ICS Code (Accessories for lifting equipment): 53.020.30
scope:

This European Standard specifies the minimum requirements for non welded general purpose steel thimbles produced from plate having dimensions in accordance with Figure 1. The thimbles are intended to be used in slings made with six or eight strand steel wire ropes from 8 mm to 60 mm diameter complying with EN 12385-4. Reeving thimbles and solid thimbles are not covered by this standard. The hazards covered by this standard are identified in clause 4.

Document History

NEN-EN 13411-1+A1
November 1, 2008
Terminations for steel wire ropes - Safety - Part 1: Thimbles for steel wire rope slings
This European Standard specifies the minimum requirements for non welded general purpose steel thimbles produced from plate having dimensions in accordance with Figure 1. The thimbles are intended to...
March 1, 2002
Terminations for steel wire ropes - Safety - Part 1: Thimbles for steel wire rope slings
Specifies the minimum requirements for non welded general purpose steel thimbles produced from plate having dimensions in accordance with Figure 1. The thimbles are intended to be used in slings made...
December 1, 1998
Terminations for steel wire ropes - Safety - Part 1: General purpose steel thimbles
Specifies the minimum requirements for non welded general purpose steel thimbles produced from plate having dimensions in accordance with Figure 1. The thimbles are intended to be used in slings made...

References

Advertisement