NEN-EN 13496

Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes

inactive
Organization: NEN
Publication Date: 1 February 2012
Status: inactive
Page Count: 11
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies equipment and procedures for determining the tensile strength and elongation of glass fibre meshes which are used for the reinforcement of the base coat in External Thermal Insulation Composite Systems (ETICS). 2

Document History

November 1, 2021
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes as reinforcement for External Thermal Insulation Composite Systems with renders (ETICS)
This document specifies equipment and procedures for determining the tensile strength and elongation of rectangular and triaxial glass fibre meshes which are used for the reinforcement of the base...
October 1, 2013
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes as reinforcement for External Thermal Insulation Composite Systems with renders (ETICS)
This European Standard specifies equipment and procedures for determining the tensile strength and elongation of glass fibre meshes which are used for the reinforcement of the base coat in External...
NEN-EN 13496
February 1, 2012
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes
This European Standard specifies equipment and procedures for determining the tensile strength and elongation of glass fibre meshes which are used for the reinforcement of the base coat in External...
November 1, 2002
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes
Specifies equipment and procedures for determining the tensile strength and elongation of glass fibre meshes which are used for the reinforcement of the base coat in External Thermal Insulation...
April 1, 1999
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes
Specifies equipment and procedures for determining the tensile strength and elongation of glass fibre meshes which are used for the reinforcement of the base coat in External Thermal Insulation...
Advertisement