NEN-EN 1366-10

Fire resistance tests for service installations - Part 10: Smoke control dampers

inactive
Organization: NEN
Publication Date: 1 August 2010
Status: inactive
Page Count: 63
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This European Standard specifies test methods for smoke control dampers to assess their performance under elevated temperature or fire conditions. It needs to be noted that the smoke control damper to be tested may require testing to EN 1366-2 and that this needs to be considered before carrying out these tests. Smoke control damper tests are required to confirm that the furnace testing requirements of EN 12101-8 are met and EN 12101-8 needs to be considered before carrying out these tests. Smoke control dampers tested to this European Standard should be classified using EN 13501-4 and this European Standard needs to be considered before carrying out these tests. To this end this European Standard needs to be read in conjunction with EN 12101-8, EN 13501-4, EN 1366-2 and EN 1363-1, the latter giving further details for fire resistance testing. For installation details the requirements for smoke extraction ducts need to be considered and these are defined in EN 1366-8 and EN 1366-9.

Document History

July 1, 2023
Fire resistance tests for service installations - Part 10: Smoke control dampers
A description is not available for this item.
September 1, 2022
Fire resistance tests for service installations - Part 10: Smoke control dampers
This document specifies test methods for smoke control dampers to assess their performance under elevated temperature or fire conditions, as well as at ambient temperatures. Smoke control damper...
April 1, 2017
Fire resistance tests for service installations - Part 10: Smoke control dampers
NEN-EN 1366-10+A1 specifies test methods for smoke control dampers to assess their performance under elevated temperature or fire conditions. It needs to be noted that the smoke control damper to be...
November 1, 2014
Fire resistance tests for service installations - Part 10: Smoke control dampers
A description is not available for this item.
May 1, 2011
Fire resistance tests for service installations - Part 10: Smoke control dampers
This European Standard specifies test methods for smoke control dampers to assess their performance under elevated temperature or fire conditions. It needs to be noted that the smoke control damper...
NEN-EN 1366-10
August 1, 2010
Fire resistance tests for service installations - Part 10: Smoke control dampers
This European Standard specifies test methods for smoke control dampers to assess their performance under elevated temperature or fire conditions. It needs to be noted that the smoke control damper...
November 1, 2004
Fire resistance testing for service installations - Part 10: Smoke control dampers
This Part of this European Standard specifies test methods for smoke control dampers. These tests are required to confirm that the dampers meet the furnace testing requirements of prEN 12101-8. It...
Advertisement