NEN-EN 13758-2+A1

Textiles - Solar UV protective properties - Part 2: Classification and marking of apparel

active, Most Current
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 13
ICS Code (Textile fabrics): 59.080.30
ICS Code (Clothes): 61.020
scope:

This European Standard specifies the requirements for marking of clothing which are designed to offer the wearer protection against solar ultraviolet radiation exposure.

Document History

NEN-EN 13758-2+A1
January 1, 2007
Textiles - Solar UV protective properties - Part 2: Classification and marking of apparel
This European Standard specifies the requirements for marking of clothing which are designed to offer the wearer protection against solar ultraviolet radiation exposure.
August 1, 2006
Textiles - Solar UV protective properties - Part 2: Classification and marking of apparel
This European Standard specifies the requirements for marking of clothing which are designed to offer the wearer protection against solar ultraviolet radiation exposure.
July 1, 2003
Textiles - Solar UV protective properties - Part 2: Classification and marking of apparel
This European Standard specifies the requirements for marking of clothing which are designed to offer the wearer protection against solar ultraviolet radiation exposure.
July 1, 2001
Textiles - Solar UV protective properties - Part 2: Classification and marking of apparel
This European Standard specifies the requirements for marking of clothing which are designed to offer the wearer protection against solar ultraviolet radiation exposure.
Advertisement