NEN-EN 14408-3

Plastics piping systems for the renovation of underground gas supply networks - Part 3: Lining with close-fit pipes

inactive, Most Current
Organization: NEN
Publication Date: 1 October 2004
Status: inactive
Page Count: 29
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This part 3 of EN 14408, in conjunction with EN 14408-1:2004 specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of gas supply networks. It covers polyethylene (PE) pipe for both independent and interactive pressure pipe liners and associated fittings and joints for the construction of the lining system. It is applicable to the plastic lining system intended to be used under the following conditions: a) a maximum operating pressure, MOP, up to and including 10 bar 1); b) an operating temperature of 20 °C as reference temperature.

Document History

NEN-EN 14408-3
October 1, 2004
Plastics piping systems for the renovation of underground gas supply networks - Part 3: Lining with close-fit pipes
This part 3 of EN 14408, in conjunction with EN 14408-1:2004 specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of gas supply networks. It...
May 1, 2002
Plastics piping systems for the renovation of underground gas supply networks - Part 3: Lining with close-fit pipes
This part 3 of EN 14408, in conjunction with EN 14408-1:2004 specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of gas supply networks. It...

References

Advertisement