NEN-EN 14422

Clamp type coupling assemblies for LPG transfer hoses

inactive
Organization: NEN
Publication Date: 1 May 2002
Status: inactive
Page Count: 20
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This document details a range of hose fittings which may be used with rubber/plastic hoses for the transfer of liquid natural gas LPG (liquid or vapour phase) and natural gas. The maximum working pressure is 25 bar and the maximum working temperature is 70 °C. The nominal size for hose fittings with internal and external threads is from DN 15 to DN 75 and for hose fittings with flanges DN 15 to DN 200.

Document History

July 1, 2013
Clamp type coupling assemblies for liquefied petroleum gas (LPG) transfer hoses
This European Standard specifies the dimensions, designation, materials, marking and testing requirements for a range of hose fittings which may be used with rubber/plastic hoses for the transfer of...
November 1, 2010
Clamp type coupling assemblies for LPG transfer hoses
This European Standard specifies the dimensions, designation, materials, marking and testing requirements for a range of hose fittings which may be used with rubber/plastic hoses for the transfer of...
November 1, 2006
Clamp type coupling assemblies for LPG transfer hoses
A description is not available for this item.
November 1, 2004
Clamp type coupling assemblies for LPG transfer hoses
This document details a range of hose fittings which may be used with rubber/plastic hoses for the transfer of liquid natural gas LPG (liquid or vapour phase) and natural gas. The maximum working...
NEN-EN 14422
May 1, 2002
Clamp type coupling assemblies for LPG transfer hoses
This document details a range of hose fittings which may be used with rubber/plastic hoses for the transfer of liquid natural gas LPG (liquid or vapour phase) and natural gas. The maximum working...
Advertisement