NEN-EN 14451

Devices to prevent pollution by backflow of potable water - In-line anti-vacuum valves DN 8 to DN 80 - Family D, type A

active, Most Current
Organization: NEN
Publication Date: 1 May 2005
Status: active
Page Count: 25
ICS Code (Drinking water): 13.060.20
ICS Code (Check valves): 23.060.50
scope:

This document specifies: a) field of application; b) requirements for in line anti-vacuum valves; c) dimensional, the physico-chemical properties and the properties of general hydraulic, mechanical and acoustic design of in-line anti-vacuum valves DN 8 to DN 80; d) test method and requirements for verifying these properties; e) marking and presentation; f) acoustics. This document specifies the characteristics of in-line anti-vacuum valves DN 8 to DN 80 that are suitable for use in drinking water systems at pressures up to 1 MPa (10 bar) and temperatures up to 65 °C and for 1 h at 90 °C.

Document History

NEN-EN 14451
May 1, 2005
Devices to prevent pollution by backflow of potable water - In-line anti-vacuum valves DN 8 to DN 80 - Family D, type A
This document specifies: a) field of application; b) requirements for in line anti-vacuum valves; c) dimensional, the physico-chemical properties and the properties of general hydraulic, mechanical...
June 1, 2002
Devices to prevent pollution by backflow of potable water - In-line anti-vacuum valves DN 8 to DN 80 inclusive - Family D, type A
This document specifies: a) field of application; b) requirements for in line anti-vacuum valves; c) dimensional, the physico-chemical properties and the properties of general hydraulic, mechanical...
Advertisement