NEN-EN 1459-7

Rough-terrain trucks - Safety requirements and verification - Part 7: Test method and determination of noise emission

pending, Most Current
Organization: NEN
Publication Date: 1 November 2017
Status: pending
ICS Code (Industrial trucks): 53.060
ICS Code (Transport exhaust emissions): 13.040.50
scope:

This European Standard specifies the noise emission measurement methods and the configuration and conditions that are intended to be used for the tests in order to define: - the Sound Power Level (LWA) of the truck; and - the Sound Pressure Level (LpA) at the operator's position. This European Standard applies to: - rough-terrain variable-reach trucks covered by EN 1459-1; and - slewing rough-terrain variable-reach trucks covered by EN 1459-2. It is intended that these tests and measurements are conducted on new machines, taken from the production line. This standard applies to trucks manufactured after the date of publication.

Document History

NEN-EN 1459-7
November 1, 2017
Rough-terrain trucks - Safety requirements and verification - Part 7: Test method and determination of noise emission
This European Standard specifies the noise emission measurement methods and the configuration and conditions that are intended to be used for the tests in order to define: - the Sound Power Level...
Advertisement