NEN-EN 14571
Metallic coatings on nonmetallic basis materials - Measurement of coating thickness - Microresistivity method
| Organization: | NEN |
| Publication Date: | 1 April 2005 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
This document describes a method for nondestructive measurements of the thickness of conductive coatings on nonconductive base materials. This method is based on the principle of the sheet resistivity measurement and is applicable to any conductive coatings and layers of metal and semiconductor materials. In general, the probe has to be adjusted to the conductivity and the thickness of the respective application. However, this document focusses on metallic coatings on nonconductive base materials (e.g. Copper on plastic substrates, printed circuit boards).
Document History