NEN-EN 14987

Plastics - Evaluation of disposability in waste water treatment plants - Test scheme for final acceptance and specifications

active, Most Current
Organization: NEN
Publication Date: 1 December 2006
Status: active
Page Count: 13
ICS Code (Sewage water): 13.060.30
ICS Code (Plastics in general): 83.080.01
scope:

This European Standard specifies test methods and criteria which are to be applied in order to verify if a solid plastic material can be considered as disposable in waste water treatment plants, i.e. it does not create problems for the environment and for the drainage systems. In order to reach this conclusion it needs be verified that the plastic material under evaluation is biodegradable under aerobic conditions (i.e. susceptible to mineralization) and water soluble or water dispersible.

Document History

NEN-EN 14987
December 1, 2006
Plastics - Evaluation of disposability in waste water treatment plants - Test scheme for final acceptance and specifications
This European Standard specifies test methods and criteria which are to be applied in order to verify if a solid plastic material can be considered as disposable in waste water treatment plants, i.e....
June 1, 2004
Plastics - Evaluation of disposability in waste water treatment plants - Test scheme for final acceptance and specifications
This European Standard specifies test methods and criteria which are to be applied in order to verify if a solid plastic material can be considered as disposable in waste water treatment plants, i.e....
Advertisement